Acer logo

Acer Aspire S7-393-55208G25ews Intel® Core™ i5 i5-5200U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16856
Info modified on:
29 Jan 2025, 18:18:26
Short summary description Acer Aspire S7-393-55208G25ews Intel® Core™ i5 i5-5200U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver:

Acer Aspire S7-393-55208G25ews, Intel® Core™ i5, 2.2 GHz, 13.3", 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description Acer Aspire S7-393-55208G25ews Intel® Core™ i5 i5-5200U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro Silver:

Acer Aspire S7-393-55208G25ews. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 13.3", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.