Acer logo

Acer Aspire S7-393-75508G25 Intel® Core™ i7 i7-5500U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69005
Info modified on:
02 Feb 2025, 23:02:13
Short summary description Acer Aspire S7-393-75508G25 Intel® Core™ i7 i7-5500U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home White:

Acer Aspire S7-393-75508G25, Intel® Core™ i7, 2.4 GHz, 13.3", 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description Acer Aspire S7-393-75508G25 Intel® Core™ i7 i7-5500U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home White:

Acer Aspire S7-393-75508G25. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 13.3", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.