Acer Aspire ES1-711G-C33U, Intel® Celeron®, 1.83 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB
Acer Aspire ES1-711G-C33U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2940, Processor frequency: 1.83 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product color: Black