Acer Aspire ES1-711-P39F, Intel® Pentium®, 2.16 GHz, 17.3", 1600 x 900 pixels, 4 GB, 1 TB
Acer Aspire ES1-711-P39F. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black