Acer logo

Acer Aspire ES1-711-P9PZ Intel® Pentium® N3540 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101435
Info modified on:
23 Jan 2025, 18:46:48
Short summary description Acer Aspire ES1-711-P9PZ Intel® Pentium® N3540 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

Acer Aspire ES1-711-P9PZ, Intel® Pentium®, 2.16 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer Aspire ES1-711-P9PZ Intel® Pentium® N3540 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

Acer Aspire ES1-711-P9PZ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.