Acer logo

Acer Aspire ES1-512-P65T Intel® Pentium® N3540 Laptop 15.6" 2 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99796
Info modified on:
01 Feb 2025, 04:54:31
Short summary description Acer Aspire ES1-512-P65T Intel® Pentium® N3540 Laptop 15.6" 2 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Black:

Acer Aspire ES1-512-P65T, Intel® Pentium®, 2.16 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer Aspire ES1-512-P65T Intel® Pentium® N3540 Laptop 15.6" 2 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Black:

Acer Aspire ES1-512-P65T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux Linpus. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.