Acer Aspire E ES1-512-P1SM, Intel® Pentium®, 2.16 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire E ES1-512-P1SM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Black