Acer logo

Acer Aspire ES1-512-C24Z Intel® Celeron® N2840 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 with Bing Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60766
Info modified on:
01 Feb 2025, 05:52:29
Short summary description Acer Aspire ES1-512-C24Z Intel® Celeron® N2840 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 with Bing Black:

Acer Aspire ES1-512-C24Z, Intel® Celeron®, 2.16 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire ES1-512-C24Z Intel® Celeron® N2840 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 with Bing Black:

Acer Aspire ES1-512-C24Z. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1 with Bing. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.