Acer Aspire V Nitro VN7-571G-53FJ, Intel® Core™ i5, 1.7 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB
Acer Aspire V Nitro VN7-571G-53FJ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black