Acer Aspire V Nitro VN7-571G-55BL, Intel® Core™ i5, 1.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB
Acer Aspire V Nitro VN7-571G-55BL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD-RW. Operating system installed: Linux Linpus. Product color: Black