Acer logo

Acer Aspire E ES1-311-P5S0 Intel® Pentium® N3540 Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13663
Info modified on:
27 Jan 2025, 08:32:44
Short summary description Acer Aspire E ES1-311-P5S0 Intel® Pentium® N3540 Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

Acer Aspire E ES1-311-P5S0, Intel® Pentium®, 2.16 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E ES1-311-P5S0 Intel® Pentium® N3540 Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

Acer Aspire E ES1-311-P5S0. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.