Acer Aspire ES1-311, Intel® Celeron®, 2.16 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire ES1-311. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Black. Weight: 3.53 lbs (1.6 kg)