Acer Aspire E 11 ES1-111M-C9VZ, Intel® Celeron®, 2.16 GHz, 11.6", 1366 x 768 pixels, 2 GB, 32 GB
Acer Aspire E 11 ES1-111M-C9VZ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1 with Bing. Product color: Black. Weight: 2.84 lbs (1.29 kg)