Acer logo

Acer Aspire V3-112P-P5B3 - NX.MRQEG.002 Intel® Pentium® N3540 Laptop 11.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Silver

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21574
Info modified on:
24 Jan 2025, 20:53:25
Short summary description Acer Aspire V3-112P-P5B3 - NX.MRQEG.002 Intel® Pentium® N3540 Laptop 11.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Silver:

Acer Aspire V3-112P-P5B3 - NX.MRQEG.002, Intel® Pentium®, 2.16 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire V3-112P-P5B3 - NX.MRQEG.002 Intel® Pentium® N3540 Laptop 11.6" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Silver:

Acer Aspire V3-112P-P5B3 - NX.MRQEG.002. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux Linpus. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.