Acer Chromebook C730-C24Y, Intel® Celeron®, 1.83 GHz, 11.6", 1366 x 768 pixels, 4 GB, 16 GB
Acer Chromebook C730-C24Y. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2940, Processor frequency: 1.83 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product color: Gray. Weight: 3.09 lbs (1.4 kg)