Acer logo

Acer Aspire E E5-571-5474 Intel® Core™ i5 i5-4210U Laptop 15.6" 6 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90856
Info modified on:
22 Jan 2025, 06:20:08
Short summary description Acer Aspire E E5-571-5474 Intel® Core™ i5 i5-4210U Laptop 15.6" 6 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Acer Aspire E E5-571-5474, Intel® Core™ i5, 1.7 GHz, 15.6", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Acer Aspire E E5-571-5474 Intel® Core™ i5 i5-4210U Laptop 15.6" 6 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Acer Aspire E E5-571-5474. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.