Acer logo

Acer Aspire R13 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52337
Info modified on:
27 Jan 2025, 08:29:19
Short summary description Acer Aspire R13 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black:

Acer Aspire R13, Intel® Core™ i5, 2.2 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Aspire R13 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black:

Acer Aspire R13. Product type: Hybrid (2-in-1), Form factor: Convertible (Ferris Wheel). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.