Acer logo

Acer Aspire E E5-411-P9VF Intel® Pentium® N3540 Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99915
Info modified on:
22 Jan 2025, 06:18:34
Short summary description Acer Aspire E E5-411-P9VF Intel® Pentium® N3540 Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Blue:

Acer Aspire E E5-411-P9VF, Intel® Pentium®, 2.16 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E E5-411-P9VF Intel® Pentium® N3540 Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Blue:

Acer Aspire E E5-411-P9VF. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Blue. Weight: 5.07 lbs (2.3 kg)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.