Acer Aspire E E5-411-P6FA, Intel® Pentium®, 2.16 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB
Acer Aspire E E5-411-P6FA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1 with Bing. Product color: Red