Acer Aspire E E5-572G-74RJ, Intel® Core™ i7, 2.3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB
Acer Aspire E E5-572G-74RJ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712MQ, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black