Acer logo

Acer Aspire E E5-521-86J0 AMD A8 A8-6410 Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55423
Info modified on:
23 Jan 2025, 18:39:39
Short summary description Acer Aspire E E5-521-86J0 AMD A8 A8-6410 Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Red:

Acer Aspire E E5-521-86J0, AMD A8, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer Aspire E E5-521-86J0 AMD A8 A8-6410 Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Red:

Acer Aspire E E5-521-86J0. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 8.1. Product color: Red. Weight: 5.51 lbs (2.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.