Acer logo

Acer Aspire V3-371-580Z Intel® Core™ i5 i5-4210U Laptop 13.3" Full HD 6 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24501
Info modified on:
25 Jan 2025, 22:16:04
Short summary description Acer Aspire V3-371-580Z Intel® Core™ i5 i5-4210U Laptop 13.3" Full HD 6 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Black:

Acer Aspire V3-371-580Z, Intel® Core™ i5, 1.7 GHz, 13.3", 1920 x 1080 pixels, 6 GB, 128 GB

Long summary description Acer Aspire V3-371-580Z Intel® Core™ i5 i5-4210U Laptop 13.3" Full HD 6 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Black:

Acer Aspire V3-371-580Z. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.