Acer Aspire V3-371-356F, Intel® Core™ i3, 2 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire V3-371-356F. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4158U, Processor frequency: 2 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® Iris™ Graphics 5100. Operating system installed: Windows 8.1. Product color: Black, Gray