Acer logo

Acer Aspire V V3-371-53EY Intel® Core™ i5 i5-5200U Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 240 GB SSD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36362
Info modified on:
22 Jan 2025, 05:54:40
Short summary description Acer Aspire V V3-371-53EY Intel® Core™ i5 i5-5200U Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 240 GB SSD Windows 8.1 Black:

Acer Aspire V V3-371-53EY, Intel® Core™ i5, 2.2 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 240 GB

Long summary description Acer Aspire V V3-371-53EY Intel® Core™ i5 i5-5200U Laptop 13.3" Full HD 4 GB DDR3L-SDRAM 240 GB SSD Windows 8.1 Black:

Acer Aspire V V3-371-53EY. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.