Acer logo

Acer Aspire V 13 V3-371-79XR Intel® Core™ i7 i7-5500U Laptop 13.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD Linux Linpus White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50660
Info modified on:
25 Jan 2025, 22:02:48
Short summary description Acer Aspire V 13 V3-371-79XR Intel® Core™ i7 i7-5500U Laptop 13.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD Linux Linpus White:

Acer Aspire V 13 V3-371-79XR, Intel® Core™ i7, 2.4 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V 13 V3-371-79XR Intel® Core™ i7 i7-5500U Laptop 13.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD Linux Linpus White:

Acer Aspire V 13 V3-371-79XR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Linux Linpus. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.