Acer Aspire E E5-731-P5XT, Intel® Pentium®, 1.7 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB
Acer Aspire E E5-731-P5XT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3556U, Processor frequency: 1.7 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Silver