Acer logo

Acer Aspire R 14 R3-471T-56L8 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 14" Touchscreen HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88568
Info modified on:
23 Jan 2025, 18:21:35
Short summary description Acer Aspire R 14 R3-471T-56L8 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 14" Touchscreen HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver:

Acer Aspire R 14 R3-471T-56L8, Intel® Core™ i5, 1.7 GHz, 14", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire R 14 R3-471T-56L8 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 14" Touchscreen HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver:

Acer Aspire R 14 R3-471T-56L8. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Silver

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.