Acer Aspire E E5-511-P7UX, Intel® Pentium®, 2.16 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB
Acer Aspire E E5-511-P7UX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3530, Processor frequency: 2.16 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Linux Linpus. Product color: Black