Acer Aspire E E5-771G-36JA, Intel® Core™ i3, 1.9 GHz, 17.3", 1600 x 900 pixels, 4 GB, 1 TB
Acer Aspire E E5-771G-36JA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Anthracite, Gray