Acer logo

Acer Aspire V V3-572G-7609 Intel® Core™ i7 i7-4510U Laptop 15.6" Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67015
Info modified on:
29 Jan 2025, 19:39:00
Short summary description Acer Aspire V V3-572G-7609 Intel® Core™ i7 i7-4510U Laptop 15.6" Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Silver:

Acer Aspire V V3-572G-7609, Intel® Core™ i7, 2 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Acer Aspire V V3-572G-7609 Intel® Core™ i7 i7-4510U Laptop 15.6" Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Silver:

Acer Aspire V V3-572G-7609. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.