Acer logo

Acer Aspire E E5-721-47PP AMD A4 A4-6210 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93758
Info modified on:
01 Feb 2025, 04:35:10
Short summary description Acer Aspire E E5-721-47PP AMD A4 A4-6210 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Acer Aspire E E5-721-47PP, AMD A4, 1.8 GHz, 17.3", 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Acer Aspire E E5-721-47PP AMD A4 A4-6210 Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Acer Aspire E E5-721-47PP. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-6210, Processor frequency: 1.8 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.