Acer logo

Acer Aspire ES1-511-C6KW Intel® Celeron® N2830 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 with Bing Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95875
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire ES1-511-C6KW Intel® Celeron® N2830 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 with Bing Black:

Acer Aspire ES1-511-C6KW, Intel® Celeron®, 2.16 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire ES1-511-C6KW Intel® Celeron® N2830 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 with Bing Black:

Acer Aspire ES1-511-C6KW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2.16 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1 with Bing. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.