Acer logo

Acer Aspire V3-772G-54204G50Makk Intel® Core™ i5 i5-4200M Laptop 17.3" Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Linux Linpus Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54294
Info modified on:
22 Jan 2025, 05:27:24
Short summary description Acer Aspire V3-772G-54204G50Makk Intel® Core™ i5 i5-4200M Laptop 17.3" Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Linux Linpus Black:

Acer Aspire V3-772G-54204G50Makk, Intel® Core™ i5, 2.5 GHz, 17.3", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Acer Aspire V3-772G-54204G50Makk Intel® Core™ i5 i5-4200M Laptop 17.3" Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Linux Linpus Black:

Acer Aspire V3-772G-54204G50Makk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Linux Linpus. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.