Acer logo

Acer Aspire V3-772G-54204G1TMakk Intel® Core™ i5 i5-4200M Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77460
Info modified on:
25 Jan 2025, 22:54:54
Short summary description Acer Aspire V3-772G-54204G1TMakk Intel® Core™ i5 i5-4200M Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black:

Acer Aspire V3-772G-54204G1TMakk, Intel® Core™ i5, 2.5 GHz, 17.3", 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Acer Aspire V3-772G-54204G1TMakk Intel® Core™ i5 i5-4200M Laptop 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black:

Acer Aspire V3-772G-54204G1TMakk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.