Acer logo

Acer Aspire E E5-521G-61U7 AMD A6 A6-6310 Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M240 Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101127
Info modified on:
22 Jan 2025, 06:08:22
Short summary description Acer Aspire E E5-521G-61U7 AMD A6 A6-6310 Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M240 Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E E5-521G-61U7, AMD A6, 1.8 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer Aspire E E5-521G-61U7 AMD A6 A6-6310 Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M240 Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E E5-521G-61U7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-6310, Processor frequency: 1.8 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.