Acer logo

Acer Aspire E E5-551G-T5TW AMD A10 A10-7300 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M265 Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33082
Info modified on:
14 Mar 2024, 19:40:08
Short summary description Acer Aspire E E5-551G-T5TW AMD A10 A10-7300 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M265 Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E E5-551G-T5TW, AMD A10, 1.9 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire E E5-551G-T5TW AMD A10 A10-7300 Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M265 Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E E5-551G-T5TW. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7300, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.