Acer logo

Acer Aspire E E5-551G-F4A9 AMD FX™ FX-7500 Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M265 Wi-Fi 4 (802.11n) Windows 8.1 Spanish Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44892
Info modified on:
22 Jan 2025, 05:31:11
Short summary description Acer Aspire E E5-551G-F4A9 AMD FX™ FX-7500 Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M265 Wi-Fi 4 (802.11n) Windows 8.1 Spanish Black:

Acer Aspire E E5-551G-F4A9, AMD FX™, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E E5-551G-F4A9 AMD FX™ FX-7500 Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M265 Wi-Fi 4 (802.11n) Windows 8.1 Spanish Black:

Acer Aspire E E5-551G-F4A9. Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-7500, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.