Acer logo

Acer Aspire E E5-551G-T3UD AMD A10 A10-7300 Laptop 15.6" 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M265 Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60276
Info modified on:
22 Jan 2025, 04:55:05
Short summary description Acer Aspire E E5-551G-T3UD AMD A10 A10-7300 Laptop 15.6" 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M265 Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E E5-551G-T3UD, AMD A10, 1.9 GHz, 15.6", 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Acer Aspire E E5-551G-T3UD AMD A10 A10-7300 Laptop 15.6" 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M265 Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E E5-551G-T3UD. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7300, Processor frequency: 1.9 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R6. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.