Acer logo

Acer Aspire E E5-551-T55Y AMD A10 A10-7300 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175859
Info modified on:
22 Jan 2025, 05:27:09
Short summary description Acer Aspire E E5-551-T55Y AMD A10 A10-7300 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Acer Aspire E E5-551-T55Y, AMD A10, 1.9 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E E5-551-T55Y AMD A10 A10-7300 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Acer Aspire E E5-551-T55Y. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7300, Processor frequency: 1.9 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R6. Operating system installed: Windows 10 Home. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.