Acer logo

Acer Aspire V5-561G Intel® Core™ i5 i5-4200U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M265 Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80243
Info modified on:
25 Jan 2025, 22:01:56
Short summary description Acer Aspire V5-561G Intel® Core™ i5 i5-4200U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M265 Windows 8.1 Black, Silver:

Acer Aspire V5-561G, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V5-561G Intel® Core™ i5 i5-4200U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M265 Windows 8.1 Black, Silver:

Acer Aspire V5-561G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.