Acer logo

Acer Aspire E1-572G-74508G1TMnii Intel® Core™ i7 i7-4500U Laptop 15.6" HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M265 Windows 8.1 Gray

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96240
Info modified on:
22 Jan 2025, 05:04:55
Short summary description Acer Aspire E1-572G-74508G1TMnii Intel® Core™ i7 i7-4500U Laptop 15.6" HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M265 Windows 8.1 Gray:

Acer Aspire E1-572G-74508G1TMnii, Intel® Core™ i7, 1.8 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire E1-572G-74508G1TMnii Intel® Core™ i7 i7-4500U Laptop 15.6" HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M265 Windows 8.1 Gray:

Acer Aspire E1-572G-74508G1TMnii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.