Acer logo

Acer Aspire E1-570G-33214G75Mnii Intel® Core™ i3 i3-3217U Laptop 15.6" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 820M Linux Linpus Gray

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59897
Info modified on:
02 Feb 2025, 23:02:36
Short summary description Acer Aspire E1-570G-33214G75Mnii Intel® Core™ i3 i3-3217U Laptop 15.6" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 820M Linux Linpus Gray:

Acer Aspire E1-570G-33214G75Mnii, Intel® Core™ i3, 1.8 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Acer Aspire E1-570G-33214G75Mnii Intel® Core™ i3 i3-3217U Laptop 15.6" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 820M Linux Linpus Gray:

Acer Aspire E1-570G-33214G75Mnii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Linux Linpus. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.