Acer Aspire V5-132-10192G50nss, Intel® Celeron®, 1 GHz, 11.6", 1366 x 768 pixels, 2 GB, 500 GB
Acer Aspire V5-132-10192G50nss. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1019Y, Processor frequency: 1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux Linpus. Product color: Silver