Acer Aspire E1-510-29204G50Mnkk, Intel® Celeron®, 1.86 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire E1-510-29204G50Mnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2920, Processor frequency: 1.86 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black