Acer logo

Acer Aspire V5-552PG-10578G50arr AMD A10 A10-5757M Laptop 15.6" Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Wi-Fi 4 (802.11n) Windows 8 Red

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63152
Info modified on:
22 Jan 2025, 05:54:37
Short summary description Acer Aspire V5-552PG-10578G50arr AMD A10 A10-5757M Laptop 15.6" Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Wi-Fi 4 (802.11n) Windows 8 Red:

Acer Aspire V5-552PG-10578G50arr, AMD A10, 2.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Acer Aspire V5-552PG-10578G50arr AMD A10 A10-5757M Laptop 15.6" Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Wi-Fi 4 (802.11n) Windows 8 Red:

Acer Aspire V5-552PG-10578G50arr. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5757M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product color: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.