Acer Aspire S3-392G-74506G1.02Ttws, Intel® Core™ i7, 1.8 GHz, 13.3", 1920 x 1080 pixels, 6 GB, 1 TB
Acer Aspire S3-392G-74506G1.02Ttws. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Silver, White