Acer logo

Acer Aspire V5-552-85558G1Tamm AMD A8 A8-5557M Laptop 15.6" HD 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Pink gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57826
Info modified on:
22 Jan 2025, 05:06:19
Short summary description Acer Aspire V5-552-85558G1Tamm AMD A8 A8-5557M Laptop 15.6" HD 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Pink gold:

Acer Aspire V5-552-85558G1Tamm, AMD A8, 2.1 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V5-552-85558G1Tamm AMD A8 A8-5557M Laptop 15.6" HD 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Pink gold:

Acer Aspire V5-552-85558G1Tamm. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-5557M, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8550G. Operating system installed: Windows 8.1. Product color: Pink gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.