Acer logo

Acer Aspire V5-473G-54204G1Taii Intel® Core™ i5 i5-4200U Laptop 14" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® G740M Wi-Fi 4 (802.11n) Linux Linpus Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78500
Info modified on:
22 Jan 2025, 05:11:04
Short summary description Acer Aspire V5-473G-54204G1Taii Intel® Core™ i5 i5-4200U Laptop 14" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® G740M Wi-Fi 4 (802.11n) Linux Linpus Silver:

Acer Aspire V5-473G-54204G1Taii, Intel® Core™ i5, 1.6 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire V5-473G-54204G1Taii Intel® Core™ i5 i5-4200U Laptop 14" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® G740M Wi-Fi 4 (802.11n) Linux Linpus Silver:

Acer Aspire V5-473G-54204G1Taii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Linux Linpus. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.