Acer logo

Acer Aspire V7-582P-54206G50tkk Intel® Core™ i5 i5-4200U Laptop 15.6" Touchscreen HD 6 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24724
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire V7-582P-54206G50tkk Intel® Core™ i5 i5-4200U Laptop 15.6" Touchscreen HD 6 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black:

Acer Aspire V7-582P-54206G50tkk, Intel® Core™ i5, 1.6 GHz, 15.6", 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Acer Aspire V7-582P-54206G50tkk Intel® Core™ i5 i5-4200U Laptop 15.6" Touchscreen HD 6 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black:

Acer Aspire V7-582P-54206G50tkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.