Acer Aspire S7-392-74508G25tws, Intel® Core™ i7, 1.8 GHz, 13.3", 2560 x 1440 pixels, 8 GB, 256 GB
Acer Aspire S7-392-74508G25tws. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product color: Silver, White